FORD WSS-M99P31-A1
PERFORMANCE SPRAYABLE COATING, ACOUSTIC, INTERIOR, BODY PANELS, APPLIED IN BIW ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 20 March 2017 |
| Status: | active |
| Page Count: | 7 |
scope:
These specifications define the performance requirements for material with good acoustical efficiency which is applied to body panels either in body-in-white or in the paint shop.
Document History
FORD WSS-M99P31-A1
March 20, 2017
PERFORMANCE SPRAYABLE COATING, ACOUSTIC, INTERIOR, BODY PANELS, APPLIED IN BIW ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for material with good acoustical efficiency which is applied to body panels either in body-in-white or in the paint shop.
July 5, 2016
PERFORMANCE SPRAYABLE COATING, ACOUSTIC, INTERIOR, BODY PANELS, APPLIED IN BIW ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for material with good acoustical efficiency which is applied to body panels either in body-in-white or in the paint shop.
August 25, 2011
PERFORMANCE SPRAYABLE COATING, ACOUSTIC, INTERIOR, BODY PANELS, APPLIED IN BIW ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for material with good acoustical efficiency which is applied to body panels either in body-in-white or in the paint shop.
March 17, 2011
PERFORMANCE SPRAYABLE COATING, ACOUSTIC, INTERIOR, BODY PANELS, APPLIED IN BIW ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the performance requirements for material with good acoustical efficiency which is applied to body panels either in body-in-white or in the paint shop.
March 25, 2004
PERFORMANCE SPRAYABLE COATING, ACOUSTIC, INTERIOR, BODY PANELS, APPLIED IN BIW ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define the performance requirements for material with good acoustical efficiency which is applied to body panels either in body-in-white or in the paint shop.