NPFC - MIL-PRF-19500/253
TRANSISTOR, NPN, SILICON, LOW-POWER, TYPES 2N930 JAN, JANTX, JANTXV, JANS, JANHC, JANKC
| Organization: | NPFC |
| Publication Date: | 22 July 2016 |
| Status: | active |
| Page Count: | 30 |
scope:
This specification covers the performance requirements for an NPN, silicon, low-power transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500, and two levels of product assurance are provided for each unencapsulated device. Radiation hardness assurance (RHA) level designators "M", "D", "P", "L" "R", "F', "G", and "H" are appended to the device prefix to identify devices which have passed RHA requirements.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History