GMW16652

Standard Test Methods for Quasi-Static Physical Testing of Injection Molded Fiber Reinforced Thermoplastics for Use in Finite Element Analysis

inactive
Buy Now
Organization: GMW
Publication Date: 1 July 2016
Status: inactive
Page Count: 17
scope:

Purpose. These methods provide a way of obtaining physical response properties for static tension, and thermal expansion. The test data permits a design analyst to characterize the physical behavior in a material model in finite element analysis. The scope is restricted to the characterization of injection molded fiber reinforced thermoplastic materials. The methods appear as follows:

• Test Method A - Tensile Properties. Tensile testing is the method to evaluate the anisotropic tensile properties of test specimens cut from an injection molded thermoplastic plaque at 0°, 45°, and 90° to the flow direction. Unless otherwise specified, ISO 527-1 and ISO 527-2 must be followed.

• Test Method B - Thermal Expansion Properties. Thermal expansion testing is the method to evaluate the coefficient of thermal expansion of test specimens cut from an injection molded thermoplastic plaque at 0 and 90° to the flow direction, as the sample is heated. Unless otherwise specified, ISO 11359-1 and ISO 11359-2 must be followed.

Document History

March 1, 2020
Standard Test Methods for Quasi-Static Physical Testing of Injection Molded Short Fiber Reinforced Thermoplastics for Use in Finite Element Anisotropic Analysis
Purpose. This standard provides information on the molding, testing and reporting of test data from injection molded short fiber reinforced thermoplastic plaques. The results allow a design analyst...
GMW16652
July 1, 2016
Standard Test Methods for Quasi-Static Physical Testing of Injection Molded Fiber Reinforced Thermoplastics for Use in Finite Element Analysis
Purpose. These methods provide a way of obtaining physical response properties for static tension, and thermal expansion. The test data permits a design analyst to characterize the physical behavior...
October 1, 2012
Standard Test Methods for Quasi-static Physical Testing of Injection Molded Glass Fiber Reinforced Thermoplastics for use in Finite Element Analysis
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....

References

Advertisement