GMW16652

Standard Test Methods for Quasi-Static Physical Testing of Injection Molded Short Fiber Reinforced Thermoplastics for Use in Finite Element Anisotropic Analysis

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 March 2020
Status: active
Page Count: 17
scope:

Purpose.

This standard provides information on the molding, testing and reporting of test data from injection molded short fiber reinforced thermoplastic plaques. The results allow a design analyst to characterize the anisotropic physical behavior in a material model to be used in finite element analysis. The test methods are as follows:

Method A:

Tensile testing to evaluate the anisotropic tensile behavior of test specimens cut from an injection molded thermoplastic plaque at 0 degrees, 45 degrees, and 90 degrees (see 7.1) to the flow direction.

Method B:

Thermal expansion testing to evaluate the thermal expansion behavior of test specimens cut from an injection molded thermoplastic plaque at 0 degrees and 90 degrees to the flow direction, as the sample is heated.

Document History

GMW16652
March 1, 2020
Standard Test Methods for Quasi-Static Physical Testing of Injection Molded Short Fiber Reinforced Thermoplastics for Use in Finite Element Anisotropic Analysis
Purpose. This standard provides information on the molding, testing and reporting of test data from injection molded short fiber reinforced thermoplastic plaques. The results allow a design analyst...
July 1, 2016
Standard Test Methods for Quasi-Static Physical Testing of Injection Molded Fiber Reinforced Thermoplastics for Use in Finite Element Analysis
Purpose. These methods provide a way of obtaining physical response properties for static tension, and thermal expansion. The test data permits a design analyst to characterize the physical behavior...
October 1, 2012
Standard Test Methods for Quasi-static Physical Testing of Injection Molded Glass Fiber Reinforced Thermoplastics for use in Finite Element Analysis
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....

References

Advertisement