IEC 61753-052-3

Fibre optic interconnecting devices and passive components - Performance standard - Part 052-3: Single-mode fibre non-connectorized fixed attenuator - Category U in uncontrolled environment

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2016
Status: active
Page Count: 18
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic attenuator satisfies in order to be categorised as meeting the requirements of single-mode fibre non-connectorized fixed attenuator devices used in uncontrolled environments. IEC 60869-1 contains the generic specification of the optical attenuator.

Optical performances specified in this document relate only to non-connectorized configurations optical attenuators.

Document History

IEC 61753-052-3
July 1, 2016
Fibre optic interconnecting devices and passive components - Performance standard - Part 052-3: Single-mode fibre non-connectorized fixed attenuator - Category U in uncontrolled environment
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic attenuator satisfies in order to be categorised as meeting the requirements of...
December 1, 2001
Fibre Optic Interconnecting Devices and Passive Components Performance Standard - Part 052-3: Single-Mode Fibre, Pigtailed-Style Fixed Attenuators for Category U - Uncontrolled Environment
A description is not available for this item.

References

Advertisement