BSI - BS ISO 16656
Hydraulic fluid power - Single rod, short-stroke cylinders with bores from 32 mm to 100 mm for use at 10 MPa (100 bar) - Mounting dimensions
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 July 2016 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Cylinders): | 23.100.20 |
Document History
BS ISO 16656
July 31, 2016
Hydraulic fluid power - Single rod, short-stroke cylinders with bores from 32 mm to 100 mm for use at 10 MPa (100 bar) - Mounting dimensions
A description is not available for this item.
November 22, 2004
Hydraulic fluid power Single rod, short-stroke cylinders with bores from 32 mm to 100 mm for use at 10 MPa (100 bar) Mounting dimensions
A description is not available for this item.