BSI - BS ISO 16656

Hydraulic fluid power Single rod, short-stroke cylinders with bores from 32 mm to 100 mm for use at 10 MPa (100 bar) Mounting dimensions

inactive
Buy Now
Organization: BSI
Publication Date: 22 November 2004
Status: inactive
Page Count: 12
ICS Code (Cylinders): 23.100.20

Document History

July 31, 2016
Hydraulic fluid power - Single rod, short-stroke cylinders with bores from 32 mm to 100 mm for use at 10 MPa (100 bar) - Mounting dimensions
A description is not available for this item.
BS ISO 16656
November 22, 2004
Hydraulic fluid power Single rod, short-stroke cylinders with bores from 32 mm to 100 mm for use at 10 MPa (100 bar) Mounting dimensions
A description is not available for this item.

References

Advertisement