GME QK 002700
PA6 with Glass Fibres
inactive, Most Current
Buy Now
| Organization: | GME |
| Publication Date: | 1 July 2016 |
| Status: | inactive |
| Page Count: | 10 |
scope:
The material specification describes the general requirements of material types from reinforced polyamide 6, which are used in injected or extruded form for moulded components (e.g. body or chassis)
Document History
GME QK 002700
July 1, 2016
PA6 with Glass Fibres
The material specification describes the general requirements of material types from reinforced polyamide 6, which are used in injected or extruded form for moulded components (e.g. body or chassis)
February 4, 2009
PA6 with Glass Fibres
This material specification describes the general requirements of material types from reinforced polyamide 6, which are used in injected or extruded form for moulded components (e.g. body or chassis).
May 1, 1997
PA 6 - GF..
1 Zweck / Scope Diese Werkstoffvorschrift umfal3t die allgemeinen Anforderungen an Werkstofftypen aus Polyamid 6 verstarkt, die in gespritzter oder extrudierter Form fur Formteile im Fahrzeugbereich...