GME QK 002700

PA6 with Glass Fibres

inactive
Buy Now
Organization: GME
Publication Date: 4 February 2009
Status: inactive
Page Count: 11
scope:

This material specification describes the general requirements of material types from reinforced polyamide 6, which are used in injected or extruded form for moulded components (e.g. body or chassis).

Document History

July 1, 2016
PA6 with Glass Fibres
The material specification describes the general requirements of material types from reinforced polyamide 6, which are used in injected or extruded form for moulded components (e.g. body or chassis)
GME QK 002700
February 4, 2009
PA6 with Glass Fibres
This material specification describes the general requirements of material types from reinforced polyamide 6, which are used in injected or extruded form for moulded components (e.g. body or chassis).
May 1, 1997
PA 6 - GF..
1 Zweck / Scope Diese Werkstoffvorschrift umfal3t die allgemeinen Anforderungen an Werkstofftypen aus Polyamid 6 verstarkt, die in gespritzter oder extrudierter Form fur Formteile im Fahrzeugbereich...

References

Advertisement