GME QK 002900

PA 66

inactive, Most Current
Buy Now
Organization: GME
Publication Date: 1 July 2016
Status: inactive
Page Count: 7
scope:

The material specification describes the general requirements of material types from polyamide 66, which are used in injected or extruded form for moulded components (e.g. body or chassis)

Document History

GME QK 002900
July 1, 2016
PA 66
The material specification describes the general requirements of material types from polyamide 66, which are used in injected or extruded form for moulded components (e.g. body or chassis)
December 11, 1995
PA 66
1 Zweck / Scope Diese Werkstoffvorschrift umfaBt die allgemeinen Anforderungen an Werkstofftypen aus Polyamid 66, die in gespritzter oder extrudierter Form fur This material specification describes...

References

Advertisement