GME QK 002900

PA 66

inactive
Buy Now
Organization: GME
Publication Date: 11 December 1995
Status: inactive
Page Count: 8
scope:

1 Zweck / Scope

Diese Werkstoffvorschrift umfaBt die allgemeinen Anforderungen an Werkstofftypen aus Polyamid 66, die in gespritzter oder extrudierter Form fur This material specification describes the general requirements of material types from polyamide 66, which are used in injected or extruded form for moulded components (e.g. body or chassis).

Document History

July 1, 2016
PA 66
The material specification describes the general requirements of material types from polyamide 66, which are used in injected or extruded form for moulded components (e.g. body or chassis)
GME QK 002900
December 11, 1995
PA 66
1 Zweck / Scope Diese Werkstoffvorschrift umfaBt die allgemeinen Anforderungen an Werkstofftypen aus Polyamid 66, die in gespritzter oder extrudierter Form fur This material specification describes...

References

Advertisement