DOD - SMD 5962-03202

MICROCIRCUIT, MEMORY, DIGITAL, 1024 X 8-BIT BIPOLAR PROM, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 25 July 2016
Status: active
Page Count: 12
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, choices of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-03202
July 25, 2016
MICROCIRCUIT, MEMORY, DIGITAL, 1024 X 8-BIT BIPOLAR PROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
December 8, 2008
MICROCIRCUIT, MEMORY, DIGITAL, 1024 X 8-BIT BIPOLAR PROM, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 23, 2003
MICROCIRCUIT, MEMORY, DIGITAL, 1024 X 8-BIT BIPOLAR PROM, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement