AHRI 270

Sound Performance Rating of Outdoor Unitary Equipment

active, Most Current
Buy Now
Organization: AHRI
Publication Date: 1 January 2015
Status: active
Page Count: 14
scope:

This standard applies to the outdoor sections of factory-made air-conditioning and heat pump equipment as defined in ANSI/AHRI Standard 210/240, ANSI/AHRI Standard 340/360 (cooling capacity ratings of equal to or less than 40.0 kW), ANSI/AHRI Standard 1230, ANSI/AHRI Standard 1160 (I-P), and ANSI/AHRI Standard 1161 (SI). Products covered include: Air-source Unitary Heat Pumps, Heat Pump Pool Heaters, Unitary Air-conditioners and Variable Refrigerant Flow (VRF) Systems.

Purpose. The purpose of this standard is to establish for outdoor unitary equipment: definitions; test requirements; rating requirements; minimum data requirements for Published Ratings; marking and nameplate data; and conformance conditions. 

Intent. This standard is intended for the guidance of the industry, including manufacturers, engineers, installers, contractors and users.

Review and Amendment. This standard is subject to review and amendment as technology advances

Document History

AHRI 270
January 1, 2015
Sound Performance Rating of Outdoor Unitary Equipment
This standard applies to the outdoor sections of factory-made air-conditioning and heat pump equipment as defined in ANSI/AHRI Standard 210/240, ANSI/AHRI Standard 340/360 (cooling capacity ratings...
270
January 1, 2008
Sound Performance Rating of Outdoor Unitary Equipment
This standard applies to the outdoor sections of factory-made air-conditioning and heat pump equipment as defined in ARI Standard 210/240 or ARI Standard 340/360 (cooling capacity ratings of equal to...
270
January 1, 1995
Sound Rating of Outdoor Unitary Equipment
This standard applies to the outdoor sections of factory-made air-conditioning and heat pump equipment as defined in ARI Standard 210/240-94. Purpose. The purpose of this standard is to establish for...

References

Advertisement