This document references:
60038 - IEC standard voltages
Published by IEC
on
December 1, 2021
This publication applies to – AC transmission, distribution and utilization systems and equipment for use in such systems with standard frequencies 50 Hz and 60 Hz having a nominal voltage above 100...
This document references:
AHRI 250 - Performance and Calibration of Reference Sound Sources
Published by AHRI
on
January 1, 2013
This standard applies to all Reference Sound Sources used in conjunction with AHRI sound rating standards and covers the one-third octave band frequency range from 50 to 10,000 Hz. This standard also...
This document is referenced by:
VA 23 81 00 - DECENTRALIZED UNITARY HVAC EQUIPMENT
Published by VA
on
February 1, 2011
DESCRIPTION A. This section specifies // self-contained, // split-systems, // rooftop, // room-type, // and // through-the-wall packaged terminal // air conditioners//and gas-fired furnaces//. B....
This document is referenced by:
VA 23 81 46 - WATER-SOURCE UNITARY HEAT PUMPS
Published by VA
on
April 1, 2011
DESCRIPTION A. This section specifies the following configurations of electrically operated "Water-Source Unitary Heat Pumps" 1. Water source unitary heat pumps smaller than 21 KW (6 Tons. 2....
This document is referenced by:
AHRI 1280 - Sound Power Rating of Water-cooled Chillers
Published by AHRI
on
January 1, 2014
This standard applies to commercial and industrial Water-cooled Chillers used for refrigerating or air-conditioning of spaces, as defined in Section 3 of this standard and covered by ANSI/AHRI...
This document is referenced by:
OO-A-373 - AIR CONDITIONERS, SINGLE PACKAGE TYPE
Published by NPFC
on
May 27, 1998
This specification covers space air conditioners, single package type units (referred to herein as "unit") consisting of an air-or water-cooled condensing assembly and means for simultaneous air...