CEN - EN ISO 8254-2

Paper and board - Measurement of specular gloss - Part 2: 75 degree gloss with a parallel beam, DIN method

active, Most Current
Organization: CEN
Publication Date: 1 July 2016
Status: active
Page Count: 22
ICS Code (Paper and board): 85.060
scope:

This part of ISO 8254 specifies a photometric test method for the assessment of visual gloss by means of a reflectometer value measured at an angle of 75°. It is applicable to plane paper and board surfaces of gloss levels below 65, measured according to this part of ISO 8254. It should be the preferred method for paper and board surfaces of gloss levels below 20, measured according to this part of ISO 8254. Materials containing optical brightening agents may be measured.

Document History

EN ISO 8254-2
July 1, 2016
Paper and board - Measurement of specular gloss - Part 2: 75 degree gloss with a parallel beam, DIN method
This part of ISO 8254 specifies a photometric test method for the assessment of visual gloss by means of a reflectometer value measured at an angle of 75°. It is applicable to plane paper and board...
January 1, 2003
Paper and board Measurement of specular gloss Part 2: 75 degrees gloss with a parallel beam, DIN method
A description is not available for this item.

References

Advertisement