CEN - EN ISO 8254-2
Paper and board Measurement of specular gloss Part 2: 75 degrees gloss with a parallel beam, DIN method
inactive
| Organization: | CEN |
| Publication Date: | 1 January 2003 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Paper and board): | 85.060 |
Document History
July 1, 2016
Paper and board - Measurement of specular gloss - Part 2: 75 degree gloss with a parallel beam, DIN method
This part of ISO 8254 specifies a photometric test method for the assessment of visual gloss by means of a reflectometer value measured at an angle of 75°. It is applicable to plane paper and board...
EN ISO 8254-2
January 1, 2003
Paper and board Measurement of specular gloss Part 2: 75 degrees gloss with a parallel beam, DIN method
A description is not available for this item.