ICC I-CODE FLTPC

2014 Florida Building Code - Test Protocols for High-Velocity Hurricane Zones

inactive
Buy Now
Organization: ICC
Publication Date: 1 January 2014
Status: inactive
Page Count: 477
scope:

This Roofing Application Standard sets the requirements to determine whether a substrate and surrounding environmental conditions are appropriate for the application of a spray applied polyurethane foam Roof Assembly; whether the final application is in compliance with the requirements of the Florida Building Code, Building and, whether proposed details are in compliance with industry standards.

Document History

January 1, 2020
2020 Florida Building Code - Test Protocols for High-Velocity Hurricane Zones
The Florida Building Code is based on national model building codes and national consensus standards, in addition to Florida-specific provisions. The code incorporates all building construction...
January 1, 2017
2017 Florida Building Code - Test Protocols for High-Velocity Hurricane Zones
The Florida Building Code is based on national model building codes and national consensus standards, which are amended where necessary for Florida’s specific needs. The code incorporates all...
ICC I-CODE FLTPC
January 1, 2014
2014 Florida Building Code - Test Protocols for High-Velocity Hurricane Zones
This Roofing Application Standard sets the requirements to determine whether a substrate and surrounding environmental conditions are appropriate for the application of a spray applied polyurethane...
January 1, 2010
2010 Florida Building Code - Test Protocols for High-Velocity Hurricane Zones
This Roofing Application Standard sets the requirements to determine whether a substrate and surrounding environmental conditions are appropriate for the application of a spray applied polyurethane...
January 1, 2007
2007 Florida Building Code - Test Protocols for High-Velocity Hurricane Zones
The Florida Building Code is based on national model building codes and national consensus standards which are amended where necessary for Florida's specific needs. The code incorporates all building...
January 1, 2007
2007 Florida Building Code - Test Protocols for High-Velocity Hurricane Zones
The Florida Building Code is based on national model building codes and national consensus standards which are amended where necessary for Florida's specific needs. The code incorporates all building...
January 1, 2004
2004 Florida Building Code - Test Protocols for High-Velocity Hurricane Zones
The Florida Building Code is based on national model building codes and national consensus standards which are amended where necessary for Florida's specific needs. The code incorporates all building...

References

Advertisement