ICC I-CODE FLTPC
2017 Florida Building Code - Test Protocols for High-Velocity Hurricane Zones
| Organization: | ICC |
| Publication Date: | 1 January 2017 |
| Status: | inactive |
| Page Count: | 467 |
scope:
The Florida Building Code is based on national model building codes and national consensus standards, which are amended where necessary for Florida's specific needs. The code incorporates all building construction-related
The base codes for the Florida Building Code, 6th Edition (2017) include: the 2015 editions of the International Building Code®; the International Plumbing Code®; the International Mechanical Code®; the International Fuel Gas Code®; the International Residential Code®; the International Existing Building Code®; the International Energy Conservation Code®; the National Electrical Code, 2014 edition; or substantive criteria from ASHRAE Standard 90.1-2013. State and local codes adopted and incorporated into the code include the Florida Building Code, Accessibility, and special hurricane protection standards for the High-Velocity Hurricane Zone.
The code is composed of nine main volumes: the Florida Building Code, Building, which also includes state regulations for licensed facilities; the Florida Building Code, Plumbing; the Florida Building Code, Mechanical; the Florida Building Code, Fuel Gas; the Florida Building Code, Existing Building; the Florida Building Code, Residential; the Florida Building Code, Energy Conservation; the Florida Building Code, Accessibility and the Florida Building Code, Test Protocols for High-Velocity Hurricane Zones. Chapter 27 of the Florida Building Code, Building, adopts the National Electrical Code, NFPA 70, by reference.
Under certain strictly defined conditions, local governments may amend requirements to be more stringent than the code. All local amendments to the Florida Building Code must be adopted by local ordinance and reported to the Florida Building Commission then posted on www.floridabuilding.
Document History