DOD - SMD 5962-06245

MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, 16-BIT D FLIP FLOP, TTL COMPATIBLE INPUTS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 2 April 2007
Status: inactive
Page Count: 20
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

September 13, 2019
MICROCIRCUIT, DIGITAL RADIATION HARDENED CMOS, 16-BIT D FLIP FLOP, TTL COMPATIBLE INPUTS, AND THREE STATE OUTPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
June 14, 2011
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, 16-BIT D FLIP FLOP, TTL COMPATIBLE INPUTS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 14, 2011
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, 16-BIT D FLIP FLOP, TTL COMPATIBLE INPUTS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
February 10, 2009
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, 16-BIT D FLIP FLOP, TTL COMPATIBLE INPUTS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-06245
April 2, 2007
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, 16-BIT D FLIP FLOP, TTL COMPATIBLE INPUTS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 24, 2007
MICROCIRCUIT, DIGITAL, RADIATION HARDENED CMOS, 16-BIT D FLIP FLOP, TTL COMPATIBLE INPUTS, AND THREE-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement