CSA - C22.2 NO. 4248.1-07

Fuseholders - Part 1: General Requirements

inactive
Organization: CSA
Publication Date: 1 January 2007
Status: inactive
Page Count: 70
scope:

These fuseholders and devices accommodate fuses to be employed in electrical circuits and are intended to be used in accordance with the Canadian Electrical Code, Part I (CE Code Part I), CSA C22.1, the National Electrical Code (NEC), ANSI/NFPA 70, or the Mexican Electrical Code, NOM-001.

These requirements cover:

a) fuseholders for fuses intended for use with fuse classes covered in the ANCE NMX-J-009- 248; CSA C22.2 No. 248 and UL 248 series of standards, Parts 2, 3, 4, 5, 6, 7, 8, 9, 10, 11, 12, 13, 14 and 15; and

b) fuseholder accessories (such as covers, indicators, adapters, etc.).

Document History

January 1, 2022
Fuseholders — Part 1: General requirements
These fuseholders and devices accommodate fuses to be employed in electrical circuits and are intended to be used in accordance with the Canadian Electrical Code, Part I (CE Code Part I), CSA C22.1,...
January 1, 2017
Fuseholders - Part 1: General requirements
These fuseholders and devices accommodate fuses to be employed in electrical circuits and are intended to be used in accordance with the Canadian Electrical Code, Part I (CE Code Part I), CSA C22.1,...
November 1, 2007
Fuseholders — Part 1: General Requirements
A description is not available for this item.
February 28, 2007
Fuseholders — Part 1: General Requirements
These fuseholders and devices accommodate fuses to be employed in electrical circuits and are intended to be used in accordance with the Canadian Electrical Code, Part I (CE Code Part I), CSA C22.1,...
February 28, 2007
Fuseholders — Part 1: General Requirements
These fuseholders and devices accommodate fuses to be employed in electrical circuits and are intended to be used in accordance with the Canadian Electrical Code, Part I (CE Code Part I), CSA C22.1,...
February 28, 2007
Fuseholders - Part 1: General Requirements
These fuseholders and devices accommodate fuses to be employed in electrical circuits and are intended to be used in accordance with the Canadian Electrical Code, Part I (CE Code Part I), CSA C22.1,...
C22.2 NO. 4248.1-07
January 1, 2007
Fuseholders - Part 1: General Requirements
These fuseholders and devices accommodate fuses to be employed in electrical circuits and are intended to be used in accordance with the Canadian Electrical Code, Part I (CE Code Part I), CSA C22.1,...

References

Advertisement