CSA - C22.2 NO. 4248.1-07
Fuseholders — Part 1: General Requirements
| Organization: | CSA |
| Publication Date: | 28 February 2007 |
| Status: | inactive |
| Page Count: | 50 |
scope:
These fuseholders and devices accommodate fuses to be employed in electrical circuits and are intended to be used in accordance with the Canadian Electrical Code, Part I (CE Code Part I), CSA C22.1, the National Electrical Code (NEC), ANSI/NFPA 70, or the Mexican Electrical Code, NOM-001.
These requirements cover:
a) fuseholders for fuses intended for use with fuse classes covered in the ANCE NMX-J-009- 248; CSA C22.2 No. 248 and UL 248 series of standards, Parts 2, 3, 4, 5, 6, 7, 8, 9, 10, 11, 12, 13, 14 and 15; and
b) fuseholder accessories (such as covers, indicators, adapters, etc.).
Document History