ISO 14590
Cold-reduced steel sheet of high tensile strength and low yield point with improved formability
| Organization: | ISO |
| Publication Date: | 15 August 2016 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This International Standard applies to cold-reduced steel sheet of two types that are commercially available in the world. Type 1 represents steels that are produced to mechanical properties only and Type 2 represents steels that are produced to both chemical and mechanical properties. Bake hardening steels are included in both types.
This International Standard does not cover steels designated as commercial quality or drawing qualities (covered in ISO 3574), steels of structural quality (covered in ISO 4997) or steels of higher strength with improved formability (covered in ISO 13887).
Document History