ISO 14590
Cold-Reduced Steel Sheet of High Tensile Strength and Low Yield Point with Improved Formability
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 February 1999 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
Document History
August 15, 2016
Cold-reduced steel sheet of high tensile strength and low yield point with improved formability
This International Standard applies to cold-reduced steel sheet of two types that are commercially available in the world. Type 1 represents steels that are produced to mechanical properties only and...
February 1, 2005
Cold-reduced steel sheet of high tensile strength and low yield point with improved formability
A description is not available for this item.
ISO 14590
February 1, 1999
Cold-Reduced Steel Sheet of High Tensile Strength and Low Yield Point with Improved Formability
A description is not available for this item.