ISO 7864
Sterile hypodermic needles for single use - Requirements and test methods
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 August 2016 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
scope:
This International Standard specifies requirements for sterile hypodermic needles for single use of designated metric sizes 0,18 mm to 1,2 mm.
It does not apply to those devices that are covered by their own standard such as dental needles and pen needles.
Document History
ISO 7864
August 1, 2016
Sterile hypodermic needles for single use - Requirements and test methods
This International Standard specifies requirements for sterile hypodermic needles for single use of designated metric sizes 0,18 mm to 1,2 mm.
It does not apply to those devices that are covered by...
January 1, 1993
Sterile Hypodermic Needles for Single Use
This International Standard specifies requirements for sterile hypodermic needles for single use of nominal outside diameters 0,3 mm and 1,2 mm.
It does not apply to dental needles.