CEN - EN ISO 6009
Hypodermic needles for single use - Colour coding for identification
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 August 2016 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
scope:
This lnternational Standard establishes a colour code for the identification of single-use hypodermic needles of designated metric sizein the range of 0,18 mm (34 Gauge) to 3,4 mm (10 Gauge) . It applies to regular-walled, thin-walled, extra-thin-walled and ultra-thin walled needles, and to opaque and translucent colours.
This International Standard is not applicable to pen-needles.
Document History
EN ISO 6009
August 1, 2016
Hypodermic needles for single use - Colour coding for identification
This lnternational Standard establishes a colour code for the identification of single-use hypodermic needles of designated metric sizein the range of 0,18 mm (34 Gauge) to 3,4 mm (10 Gauge) . It...
January 1, 1994
Hypodermic Needles for Single Use - Colour Coding for Identification
A description is not available for this item.