CEI EN 50121-1

Railway applications - Electromagnetic compatibility Part 1: General

inactive
Buy Now
Organization: CEI
Publication Date: 1 June 2016
Status: inactive
Page Count: 32
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Railway engineering in general): 45.020
ICS Code (Electric traction equipment): 29.280
scope:

This Part 1 of the European standards series EN 50121 outlines the structure and the content of the whole set.

It specifies the performance criteria applicable to the whole standards series.

Clause 4 provides information about the EMC management.

This part alone is not sufficient to give presumption of conformity to the essential requirements of the EMC-Directive and is intended to be used in conjunction with other parts of this standard.

Annex A describes the characteristics of the railway system which affect electromagnetic compatibility (EMC) behaviour.

Phenomena excluded from the set are Nuclear EM pulse, abnormal operating conditions (e.g. fault conditions) and the induction effects of direct lightning strike.

Emission limits at the railway system boundary do not apply to intentional transmitters within the railway system boundaries.

Safety considerations are not covered by this set of standards.

The biological effects of non-ionising radiation as well as apparatus for medical assistance, such as pacemakers, are not considered here.

Document History

April 1, 2018
Railway applications - Electromagnetic compatibility Part 1: General
A description is not available for this item.
August 1, 2017
Railway applications - Electromagnetic compatibility Part 1: General
This European standard outlines the structure and the content of the whole set. It specifies the performance criteria applicable to the whole standards series. Clause 5 provides information about...
CEI EN 50121-1
June 1, 2016
Railway applications - Electromagnetic compatibility Part 1: General
This Part 1 of the European standards series EN 50121 outlines the structure and the content of the whole set. It specifies the performance criteria applicable to the whole standards series. Clause...
October 1, 2015
Railway applications - Electromagnetic compatibility Part 1: General
This Part 1 of the European standards series EN 50121 outlines the structure and the content of the whole set. It specifies the performance criteria applicable to the whole standards series. Clause...
August 1, 2007
Applicazioni ferroviarie, tranviarie, filoviarie e metropolitane - Compatibilità elettromagnetica - Parte 1: Generalità - VERSIONE ITALIANO-INGLESE -VEDERE SOMMARIO
La serie delle Norme CEI EN 50121 tratta l’interscambio tra il sistema ferroviario globale ed il mondo esterno per la compatibilità elettromagnetica. La presente Norma descrive il comportamento...
June 1, 2007
Applicazioni ferroviarie, tranviarie, filoviarie e metropolitane - Compatibilità elettromagnetica - Parte 1: Generalità
La serie delle Norme CEI EN 50121 tratta l’interscambio tra il sistema ferroviario globale ed il mondo esterno per la compatibilità elettromagnetica. La presente Norma descrive il comportamento...
May 1, 2001
Applicazioni ferroviarie, tranviarie, filoviarie e metropolitane Compatibilità elettromagnetica - Parte 1: Generalità
La serie di norme CEI EN 50121 riguarda l'interscambio tra il sistema ferroviario globale ed il mondo esterno per la compatibilità elettromagnetica. La presente parte 1 dà una descrizione del...
December 1, 1997
Applicazioni ferroviarie - Compatibilità elettromagnetica - Parte 1: Generalità
La presente serie di Norme sperimentali definisce i limiti di emissione e di immunità per la compatibilità elettromagnetica del sistema ferroviario (incluso quello tranviario, filoviario e...

References

Advertisement