ISO 6508-1

Metallic materials - Rockwell hardness test - Part 1: Test method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 August 2016
Status: active
Page Count: 38
ICS Code (Mechanical testing of metals): 77.040.10
scope:

This part of ISO 6508 specifies the method for Rockwell regular and Rockwell superficial hardness tests for scales A, B, C, D, E, F, G, H, K, 15N, 30N, 45N, 15T, 30T, and 45T for metallic materials and is applicable to stationary and portable hardness testing machines.

For specific materials and/or products, other specific International Standards apply (for instance, ISO 3738-1 and ISO 4498).

NOTE Attention is drawn to the fact that the use of tungsten carbide composite for ball indenters is considered to be the standard type of Rockwell indenter ball. Steel indenter balls are allowed to continue to be used only when complying with Annex A.

Document History

December 1, 2023
Metallic materials — Rockwell hardness test — Part 1: Test method
This document specifies the method for Rockwell regular and Rockwell superficial hardness tests for scales A, B, C, D, E, F, G, H, K, 15N, 30N, 45N, 15T, 30T, and 45T for metallic materials and is...
ISO 6508-1
August 15, 2016
Metallic materials - Rockwell hardness test - Part 1: Test method
This part of ISO 6508 specifies the method for Rockwell regular and Rockwell superficial hardness tests for scales A, B, C, D, E, F, G, H, K, 15N, 30N, 45N, 15T, 30T, and 45T for metallic materials...
March 1, 2015
Metallic materials - Rockwell hardness test - Part 1: Test method
This part of ISO 6508 specifies the method for Rockwell regular and Rockwell superficial hardness tests (scales and applicable range of application according to Table 1) for metallic materials and is...
December 15, 2005
Metallic materials Rockwell hardness test Part 1: Test method (scales A, B, C, D, E, F, G, H, K, N, T)
This part of ISO 6508 specifies the method for Rockwell and Rockwell superficial hardness tests (scales and field of application according to Table 1) for metallic materials. Attention is drawn to...
September 1, 1999
Metallic Materials - Rockwell Hardness Test - Part 1: Test Method (Scales A, B, C, D, E, F, G, H, K, N, T)
A description is not available for this item.

References

Advertisement