ISO 6508-1

Metallic Materials - Rockwell Hardness Test - Part 1: Test Method (Scales A, B, C, D, E, F, G, H, K, N, T)

inactive
Buy Now
Organization: ISO
Publication Date: 1 September 1999
Status: inactive
Page Count: 20
ICS Code (Mechanical testing of metals): 77.040.10

Document History

December 1, 2023
Metallic materials — Rockwell hardness test — Part 1: Test method
This document specifies the method for Rockwell regular and Rockwell superficial hardness tests for scales A, B, C, D, E, F, G, H, K, 15N, 30N, 45N, 15T, 30T, and 45T for metallic materials and is...
August 15, 2016
Metallic materials - Rockwell hardness test - Part 1: Test method
This part of ISO 6508 specifies the method for Rockwell regular and Rockwell superficial hardness tests for scales A, B, C, D, E, F, G, H, K, 15N, 30N, 45N, 15T, 30T, and 45T for metallic materials...
March 1, 2015
Metallic materials - Rockwell hardness test - Part 1: Test method
This part of ISO 6508 specifies the method for Rockwell regular and Rockwell superficial hardness tests (scales and applicable range of application according to Table 1) for metallic materials and is...
December 15, 2005
Metallic materials Rockwell hardness test Part 1: Test method (scales A, B, C, D, E, F, G, H, K, N, T)
This part of ISO 6508 specifies the method for Rockwell and Rockwell superficial hardness tests (scales and field of application according to Table 1) for metallic materials. Attention is drawn to...
ISO 6508-1
September 1, 1999
Metallic Materials - Rockwell Hardness Test - Part 1: Test Method (Scales A, B, C, D, E, F, G, H, K, N, T)
A description is not available for this item.
Advertisement