CENELEC - EN 62343-3-1

Dynamic modules - Part 3-1: Performance specification templates - Dynamic channel equalizers

active, Most Current
Organization: CENELEC
Publication Date: 1 July 2016
Status: active
Page Count: 16
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 62343 provides a performance specification template for the dynamic channel equalizer (DCE). The object of this performance specification template is to provide a framework for the preparation of detail specifications on the product or performance of dynamic channel equalizers.

Additional specification parameters may be included for product specifications or performance specifications. However, specification parameters specified in this standard should not be removed from the product specifications or performance specifications.

Technical information regarding dynamic channel equalizers and their applications in DWDM systems is described in IEC TR 62343-6-1.

Document History

EN 62343-3-1
July 1, 2016
Dynamic modules - Part 3-1: Performance specification templates - Dynamic channel equalizers
This part of IEC 62343 provides a performance specification template for the dynamic channel equalizer (DCE). The object of this performance specification template is to provide a framework for the...
June 1, 2010
Dynamic modules - Part 3-1: Performance specification templates - Dynamic channel equalizers
This part of IEC 62343 provides a performance specification template for the dynamic channel equaliser (DCE). The object of this performance specification template is to provide a frame for the...

References

Advertisement