CSA ISO/IEC 14776-232
Information technology – Small computer system interface (SCSI) – Part 232: Serial Bus Protocol 2 (SBP-2)
| Organization: | CSA |
| Publication Date: | 1 January 2002 |
| Status: | active |
| Page Count: | 100 |
scope:
This part of ISO/IEC 14776 defines a protocol for the transport of commands and data over High Performance Serial Bus. The transport protocol, Serial Bus Protocol 2 or SBP-2, requires implementations to conform to the requirements of this standard as well as to ISO/IEC 13213:1994 and permits the exchange of commands, data and status between initiators and targets connected to Serial Bus.
Document History