CSA - ISO/IEC 14776-232-02

Information technology Small computer system interface (SCSI) Part 232: Serial Bus Protocol 2 (SBP-2)

inactive
Organization: CSA
Publication Date: 1 December 2002
Status: inactive
Page Count: 100
scope:

This part of ISO/IEC 14776 defines a protocol for the transport of commands and data over High Performance Serial Bus. The transport protocol, Serial Bus Protocol 2 or SBP-2, requires implementations to conform to the requirements of this standard as well as to ISO/IEC 13213:1994 and permits the exchange of commands, data and status between initiators and targets connected to Serial Bus.

Document History

ISO/IEC 14776-232-02
December 1, 2002
Information technology Small computer system interface (SCSI) Part 232: Serial Bus Protocol 2 (SBP-2)
This part of ISO/IEC 14776 defines a protocol for the transport of commands and data over High Performance Serial Bus. The transport protocol, Serial Bus Protocol 2 or SBP-2, requires implementations...
December 1, 2002
Information technology – Small computer system interface (SCSI) – Part 232: Serial Bus Protocol 2 (SBP-2)
This part of ISO/IEC 14776 defines a protocol for the transport of commands and data over High Performance Serial Bus. The transport protocol, Serial Bus Protocol 2 or SBP-2, requires implementations...
January 1, 2002
Information technology – Small computer system interface (SCSI) – Part 232: Serial Bus Protocol 2 (SBP-2)
This part of ISO/IEC 14776 defines a protocol for the transport of commands and data over High Performance Serial Bus. The transport protocol, Serial Bus Protocol 2 or SBP-2, requires implementations...
January 1, 2002
Information technology — Small computer system interface (SCSI) — Part 232: Serial Bus Protocol 2 (SBP-2)
This part of ISO/IEC 14776 defines a protocol for the transport of commands and data over High Performance Serial Bus. The transport protocol, Serial Bus Protocol 2 or SBP-2, requires implementations...

References

Advertisement