CSA ISO/IEC 14496-6
Information technology - Coding of audio-visual objects - Part 6: Delivery Multimedia Integration Framework (DMIF)
| Organization: | CSA |
| Publication Date: | 1 January 2002 |
| Status: | active |
| Page Count: | 146 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 14496 specifies the Delivery Layer of ISO/IEC 14496, which allows applications to transparently access and view multimedia streams whether the source of the streams is located on an interactive remote end-system, the streams are available on broadcast media or they are on storage media.
In this part of ISO/IEC 14496, the following aspects are covered:
DMIF communication architecture
DMIF-Application Interface (DAI) definition
URL semantic to locate and make available the multimedia streams DMIF Default Signalling Protocol (DDSP) for remote interactive scenarios, and its related variations using existing native network signaling protocols
Information flows for player access to streams on remote interactive end-systems, from broadcast media or from storage media
Document History