CSA - CAN/CSA-ISO/IEC 14496-6-02

Information technology - Coding of audio-visual objects - Part 6: Delivery Multimedia Integration Framework (DMIF)

inactive
Organization: CSA
Publication Date: 1 December 2002
Status: inactive
Page Count: 146
scope:

This part of ISO/IEC 14496 specifies the Delivery Layer of ISO/IEC 14496, which allows applications to transparently access and view multimedia streams whether the source of the streams is located on an interactive remote end-system, the streams are available on broadcast media or they are on storage media.

In this part of ISO/IEC 14496, the following aspects are covered:

DMIF communication architecture

DMIF-Application Interface (DAI) definition

URL semantic to locate and make available the multimedia streams

DMIF Default Signalling Protocol (DDSP) for remote interactive scenarios, and its related variations using existing native network signaling protocols

Information flows for player access to streams on remote interactive end-systems, from broadcast media or from storage media

Document History

CAN/CSA-ISO/IEC 14496-6-02
December 1, 2002
Information technology - Coding of audio-visual objects - Part 6: Delivery Multimedia Integration Framework (DMIF)
This part of ISO/IEC 14496 specifies the Delivery Layer of ISO/IEC 14496, which allows applications to transparently access and view multimedia streams whether the source of the streams is located on...
December 1, 2002
Information Technology - Coding of Audio-Visual Objects - Part 6: Delivery Multimedia Integration Framework (DMIF)
This part of ISO/IEC 14496 specifies the Delivery Layer of ISO/IEC 14496, which allows applications to transparently access and view multimedia streams whether the source of the streams is located on...
January 1, 2002
Information technology - Coding of audio-visual objects - Part 6: Delivery Multimedia Integration Framework (DMIF)
This part of ISO/IEC 14496 specifies the Delivery Layer of ISO/IEC 14496, which allows applications to transparently access and view multimedia streams whether the source of the streams is located on...
January 1, 2002
Information technology — Coding of audio-visual objects — Part 6: Delivery Multimedia Integration Framework (DMIF)
This part of ISO/IEC 14496 specifies the Delivery Layer of ISO/IEC 14496, which allows applications to transparently access and view multimedia streams whether the source of the streams is located on...

References

Advertisement