CSA ISO/IEC 14165-115
Information technology – Fibre channel – Part 115: Physical interfaces (FC-PI)
active, Most Current
Buy Now
| Organization: | CSA |
| Publication Date: | 1 January 2006 |
| Status: | active |
| Page Count: | 118 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This part of ISO/IEC 14165 describes the physical interface portions of a high performance serial link that supports the higher Upper Level Protocols (ULPs) associated with HIPPI, IPI, SCSI, IP and others.
This International Standard incorporates features described in other international standards (see clause 2 and bibliography).
Document History
December 1, 2006
Information technology – Fibre channel – Part 115: Physical interfaces (FC-PI)
This part of ISO/IEC 14165 describes the physical interface portions of a high performance serial link that supports the higher Upper Level Protocols (ULPs) associated with HIPPI, IPI, SCSI, IP and...
December 1, 2006
Information technology – Fibre channel – Part 115: Physical interfaces (FC-PI)
This part of ISO/IEC 14165 describes the physical interface portions of a high performance serial link that supports the higher Upper Level Protocols (ULPs) associated with HIPPI, IPI, SCSI, IP and...
CSA ISO/IEC 14165-115
January 1, 2006
Information technology – Fibre channel – Part 115: Physical interfaces (FC-PI)
This part of ISO/IEC 14165 describes the physical interface portions of a high performance serial link that supports the higher Upper Level Protocols (ULPs) associated with HIPPI, IPI, SCSI, IP and...
January 1, 2006
Information technology — Fibre channel — Part 115: Physical interfaces (FC-PI)
This part of ISO/IEC 14165 describes the physical interface portions of a high performance serial link that supports the higher Upper Level Protocols (ULPs) associated with HIPPI, IPI, SCSI, IP and...