CSA - CAN/CSA-ISO/IEC 14165-115-06
Information technology – Fibre channel – Part 115: Physical interfaces (FC-PI)
inactive
| Organization: | CSA |
| Publication Date: | 1 December 2006 |
| Status: | inactive |
| Page Count: | 118 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This part of ISO/IEC 14165 describes the physical interface portions of a high performance serial link that supports the higher Upper Level Protocols (ULPs) associated with HIPPI, IPI, SCSI, IP and others.
This International Standard incorporates features described in other international standards (see clause 2 and bibliography).
Document History
December 1, 2006
Information technology – Fibre channel – Part 115: Physical interfaces (FC-PI)
This part of ISO/IEC 14165 describes the physical interface portions of a high performance serial link that supports the higher Upper Level Protocols (ULPs) associated with HIPPI, IPI, SCSI, IP and...
CAN/CSA-ISO/IEC 14165-115-06
December 1, 2006
Information technology – Fibre channel – Part 115: Physical interfaces (FC-PI)
This part of ISO/IEC 14165 describes the physical interface portions of a high performance serial link that supports the higher Upper Level Protocols (ULPs) associated with HIPPI, IPI, SCSI, IP and...
January 1, 2006
Information technology – Fibre channel – Part 115: Physical interfaces (FC-PI)
This part of ISO/IEC 14165 describes the physical interface portions of a high performance serial link that supports the higher Upper Level Protocols (ULPs) associated with HIPPI, IPI, SCSI, IP and...
January 1, 2006
Information technology — Fibre channel — Part 115: Physical interfaces (FC-PI)
This part of ISO/IEC 14165 describes the physical interface portions of a high performance serial link that supports the higher Upper Level Protocols (ULPs) associated with HIPPI, IPI, SCSI, IP and...