CSA ISO/IEC 14515-1

Information technology - Portable Operating System Interface (POSIX) - Test methods for measuring conformance to POSIX - Part 1: System interfaces

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2002
Status: active
Page Count: 334
scope:

This standard defines the general requirements and test methods for measuring conformance to ISO/IEC 9945-1 :1990 (IEEE Std 1003.1-1990) hereinafter referred to as "POSIX.1" {3}.1 It also defines the test assertions for measuring conformance to POSIX.1 {3}.

This standard is intended for use by

- Developers of POSIX.1 {3} test methods; 

- Implementors of POSIX.1 {3} implementations; 

- Application writers for POSIX.1 {3} conforming implementations; 

- POSIX.1 {3} testing laboratories; and 

- Others interested in validating the conformance of a vendor-claimed POSIX.1 {3} implementation

The purpose of this standard is to specify the test assertions and related test methods for measuring conformance of an implementation to POSIX.1 {3}.

Testing conformance of an implementation to a standard includes testing the claimed capabilities and behavior of the implementation with respect to the conformance requirements of the standard. These test methods are intended to provide a reasonable, practical assurance that the implementation conforms to the standard. Use of these test methods will not guarantee conformance of an implementation to POSIX.1 {3}; that normally would require exhaustive testing, which is impractical for both technical and economic reasons.

The technical specifications for a POSIX System Application Program Interface are defined in POSIX.1 {3}. IEEE Std 2003.1-1992 defines a means of measuring conformance to the POSIX.1 {3} technical specifications. Any question of interpretation of those technical specifications arising from the use of this standard is a question of interpretation of POSIX.1 {3}.

1The numbers in curly braces correspond to those of the references in 1.2.

Document History

Information technology — Portable Operating System Interface (POSIX) — Test methods for measuring conformance to POSIX — Part 1: System interfaces AMENDMENT 1: Realtime Extension (C Language)
This standard defines the test method specifications for measuring conformance of an implementation to POSIX.1b {3}2). Assertions are the primary test method specification for measuring conformance...
January 1, 2013
Information technology - Portable Operating System Interface (POSIX) - Test methods for measuring conformance to POSIX - Part 1: System interfaces AMENDMENT 1: Realtime Extension (C Language)
This standard defines the test method specifications for measuring conformance of an implementation to POSIX.1b {3}2). Assertions are the primary test method specification for measuring conformance...
January 1, 2013
Information technology - Portable Operating System Interface (POSIX) - Test methods for measuring conformance to POSIX - Part 1: System interfaces AMENDMENT 1: Realtime Extension (C Language)
This standard defines the test method specifications for measuring conformance of an implementation to POSIX.1b {3}2). Assertions are the primary test method specification for measuring conformance...
December 1, 2002
Information technology - Portable Operating System Interface (POSIX) - Test methods for measuring conformance to POSIX — Part 1: System interfaces
This standard defines the general requirements and test methods for measuring conformance to ISO/IEC 9945-1 :1990 (IEEE Std 1003.1-1990) hereinafter referred to as "POSIX.1" {3}.1 It also defines the...
December 1, 2002
Information technology Portable Operating System Interface (POSIX) Test methods for measuring conformance to POSIX Part 1: System interfaces
This standard defines the general requirements and test methods for measuring conformance to ISO/IEC 9945-1 :1990 (IEEE Std 1003.1-1990) hereinafter referred to as “POSIX.1” {3}.1 It also defines the...
January 1, 2002
Information technology — Portable Operating System Interface (POSIX) — Test methods for measuring conformance to POSIX — Part 1: System interfaces
This standard defines the general requirements and test methods for measuring conformance to ISO/IEC 9945-1 :1990 (IEEE Std 1003.1-1990) hereinafter referred to as “POSIX.1” {3}.1 It also defines the...
CSA ISO/IEC 14515-1
January 1, 2002
Information technology - Portable Operating System Interface (POSIX) - Test methods for measuring conformance to POSIX - Part 1: System interfaces
This standard defines the general requirements and test methods for measuring conformance to ISO/IEC 9945-1 :1990 (IEEE Std 1003.1-1990) hereinafter referred to as “POSIX.1” {3}.1 It also defines the...

References

Advertisement