CSA - CAN/CSA-ISO/IEC 14515-1A-02

Information technology - Portable Operating System Interface (POSIX) - Test methods for measuring conformance to POSIX - Part 1: System interfaces AMENDMENT 1: Realtime Extension (C Language)

inactive
Organization: CSA
Publication Date: 1 January 2013
Status: inactive
Page Count: 391
ICS Code (Languages used in information technology): 35.060
scope:

This standard defines the test method specifications for measuring conformance of an implementation to POSIX.1b {3}2). Assertions are the primary test method specification for measuring conformance to POSIX.1b {3}. Conformance to POSIX.1b {3} requires conformance to IEEE Std 1003.1b-1993 as it has been modified by POSIX.1b {3}. Therefore, the test method specifications for POSIX.1b {3} assume that the test method specifications of IEEE Std 2003.1-1992 {4} apply, except as modified by this standard.

This standard is intended for use by

(1) Developers of POSIX.1b {3} test methods

(2) Implementors of POSIX.1b {3} implementations

(3) Application writers for POSIX.1b {3} conforming implementations

(4) POSIX.1b {3} testing laboratories

(5) Others interested in validating the conformance of a vendor-claimed POSIX.1b {3} implementation

The purpose of this standard is to specify the assertions and related test method specifications for measuring conformance of an implementation to POSIX.1b {3}.

This standard specifies additions and modifications to IEEE Std 2003.1-1992 {4}.

Testing conformance of an implementation to a standard includes testing the claimed capabilities and behavior of the implementation with respect to the conformance requirements of the standard. These test methods are intended to provide a reasonable, practical assurance that the implementation conforms to the standard. Use of these test methods will not guarantee conformance of an implementation to POSIX.1b {3}; that normally would require exhaustive testing, which is impractical for both technical and economic reasons.

IEEE Std 2003.1b-2000 defines a means of measuring conformance to the POSIX.1b {3} technical specifications. Any question related to interpretation of technical specifications arising from the use of this standard is a question of interpretation of POSIX.1b {3}.

2) The numbers in braces correspond to those of the references in 1.2.

Document History

Information technology — Portable Operating System Interface (POSIX) — Test methods for measuring conformance to POSIX — Part 1: System interfaces AMENDMENT 1: Realtime Extension (C Language)
This standard defines the test method specifications for measuring conformance of an implementation to POSIX.1b {3}2). Assertions are the primary test method specification for measuring conformance...
CAN/CSA-ISO/IEC 14515-1A-02
January 1, 2013
Information technology - Portable Operating System Interface (POSIX) - Test methods for measuring conformance to POSIX - Part 1: System interfaces AMENDMENT 1: Realtime Extension (C Language)
This standard defines the test method specifications for measuring conformance of an implementation to POSIX.1b {3}2). Assertions are the primary test method specification for measuring conformance...
January 1, 2013
Information technology - Portable Operating System Interface (POSIX) - Test methods for measuring conformance to POSIX - Part 1: System interfaces AMENDMENT 1: Realtime Extension (C Language)
This standard defines the test method specifications for measuring conformance of an implementation to POSIX.1b {3}2). Assertions are the primary test method specification for measuring conformance...
December 1, 2002
Information technology - Portable Operating System Interface (POSIX) - Test methods for measuring conformance to POSIX — Part 1: System interfaces
This standard defines the general requirements and test methods for measuring conformance to ISO/IEC 9945-1 :1990 (IEEE Std 1003.1-1990) hereinafter referred to as "POSIX.1" {3}.1 It also defines the...
December 1, 2002
Information technology Portable Operating System Interface (POSIX) Test methods for measuring conformance to POSIX Part 1: System interfaces
This standard defines the general requirements and test methods for measuring conformance to ISO/IEC 9945-1 :1990 (IEEE Std 1003.1-1990) hereinafter referred to as “POSIX.1” {3}.1 It also defines the...
January 1, 2002
Information technology — Portable Operating System Interface (POSIX) — Test methods for measuring conformance to POSIX — Part 1: System interfaces
This standard defines the general requirements and test methods for measuring conformance to ISO/IEC 9945-1 :1990 (IEEE Std 1003.1-1990) hereinafter referred to as “POSIX.1” {3}.1 It also defines the...
January 1, 2002
Information technology - Portable Operating System Interface (POSIX) - Test methods for measuring conformance to POSIX - Part 1: System interfaces
This standard defines the general requirements and test methods for measuring conformance to ISO/IEC 9945-1 :1990 (IEEE Std 1003.1-1990) hereinafter referred to as “POSIX.1” {3}.1 It also defines the...

References

Advertisement