CEN - EN 1993-4-2/PRA1
Eurocode 3 - Design of steel structures - Part 4-2: Tanks
| Organization: | CEN |
| Publication Date: | 1 August 2016 |
| Status: | pending |
| Page Count: | 15 |
| ICS Code (Stationary containers and tanks): | 23.020.10 |
| ICS Code (Metal structures): | 91.080.10 |
| ICS Code (Technical aspects): | 91.010.30 |
scope:
"(1) Part 4-2 of Eurocode 3 provides principles and application rules for the structural design of vertical cylindrical, conical and pedestal above ground steel tanks for the storage of liquid products with the following characteristics:
a) tanks with capacity greater than 100 m3 (100 000 litres);
b) tanks that have significant fabrication or assembly on site;
c) shop-fabricated tanks with conical bottoms, supported on skirts or columns;
d) tanks with characteristic internal pressures above the liquid surface not more negative than −0,1 bar and not greater than 0,5 bar1);
e) design metal temperatures limited to the ranges:
1) tanks constructed using structural steel grades, −50°C < T < +300°C;
2) tanks constructed using austenitic stainless steels, −165°C < T < +300°C;
3) tanks constructed with special steel grades that have defined yield strengths up to higher temperatures, −165°C < T < the maximum defined temperature for the grade;
4) tanks susceptible to failure by fatigue, T < 150°C;
f) in cylindrical ground-supported tanks, the maximum design liquid level not higher than the top of the cylindrical shell.".
8) This Part 4-2 does not cover:
- tanks of rectangular planform;
- tanks with capacity below 100 m3;
- tanks exposed to fire (refer to EN 1993-1-2);
- tanks with dished ends and diameter less than 5 m;
- cylindrical tanks with an aspect ratio of height to diameter greater than 3.".
Document History