CEN - EN 1993-1-10
Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
| Organization: | CEN |
| Publication Date: | 1 May 2005 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Technical aspects): | 91.010.30 |
scope:
EN 1993-1-10 contains design guidance for the selection of steel for fracture toughness and for through thickness properties of welded elements where there is a significant risk of lamellar tearing during fabrication.
Section 2 applies to steel grades S 235 to S 690. However section 3 applies to steel grades S 235 to S 460 only.
NOTE EN 1993-1-1 is restricted to steels S235 to S460.
The rules and guidance given in section 2 and 3 assume that the construction will be executed in accordance with EN 1090.
Document History