CEN - PREN 1993-1-10
Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
| Organization: | CEN |
| Publication Date: | 1 March 2023 |
| Status: | pending |
| Page Count: | 54 |
| ICS Code (Technical aspects): | 91.010.30 |
| ICS Code (Steel structures): | 91.080.13 |
scope:
Scope of EN 1993-1-10
EN 1993-1-10 provides rules for the selection of steel grades and qualities related to fracture toughness to avoid brittle fracture. NOTE Steel toughness quality is also known as subgrade.
EN 1993-1-10 provides rules to specify through thickness properties for welded elements to reduce the risk of lamellar tearing.
EN 1993-1-10 contains additional toughness requirements for specific cases to ensure upper shelf toughness in relation to design ultimate resistance in tension and seismic design.
This document provides rules for structural steels as listed in FprEN 1993-1-1:2022. This document applies to steel grades S235 to S700.
This document provides rules that apply to the selection of parent material only.
This document provides rules that apply to steel materials covered by FprEN 1993-1-1:2022, 5.1 (3), provided that each individual piece of steel is tested in accordance with the requirements of FprEN 1993-1-1:2022, 5.1 (3), and EN 1090-2:2018, 5.1.
This document does not apply to material salvaged from existing steelwork subjected to fatigue or fire.
Assumptions
Unless specifically stated, EN 1990, EN 1991 (all parts) and the other relevant parts of EN 1993-1 (all parts) apply.
The design methods given in EN 1993-1-10 are applicable if:
- the execution quality is as specified in EN 1090-2 or EN 1090-4, and
- the construction materials and products used are as specified in the relevant parts of EN 1993 (all parts), or in the relevant material and product specifications.
Document History