CEN - EN 1993-1-10
Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
inactive
| Organization: | CEN |
| Publication Date: | 1 May 2005 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Technical aspects): | 91.010.30 |
Document History
March 1, 2023
Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
Scope of EN 1993-1-10
EN 1993-1-10 provides rules for the selection of steel grades and qualities related to fracture toughness to avoid brittle fracture. NOTE Steel toughness quality is also known...
May 1, 2005
Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
EN 1993-1-10 contains design guidance for the selection of steel for fracture toughness and for through thickness properties of welded elements where there is a significant risk of lamellar tearing...
May 1, 2005
Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
A description is not available for this item.
EN 1993-1-10
May 1, 2005
Eurocode 3: Design of steel structures - Part 1-10: Material toughness and through-thickness properties
A description is not available for this item.