DSF/FPREN 1839
Determination of explosion limits of gases and vapours and determination of the limiting oxygen concentration (LOC) for flammable gases and vapours
| Organization: | DS |
| Status: | pending |
| Page Count: | 44 |
| ICS Code (Explosion protection): | 13.230 |
scope:
This European Standard specifies two test methods (method T and method B) to determine the explosion limits of gases, vapours and their mixtures, mixed with air. An air/inert gas mixture (volume fraction of the oxygen < 21 %) can be used as the oxidizer instead of air. In this European Standard, the term "air" includes such air/inert mixtures. This European Standard applies to gases, vapours and their mixtures at atmospheric pressure for temperatures up to 200 °C. This European Standard specifies in addition the method for determining the LOC of mixtures consisting of flammable gas or vapour, air and inert gas at atmospheric pressure and temperatures from ambient temperature to 200 °C. NOTE: This method was previously specified in EN 14756.
Document History