DSF/prEN 1839

Determination of explosion limits of gases and vapours

pending
Organization: DS
Status: pending
Page Count: 31
ICS Code (Explosion protection): 13.230
scope:

This European Standard specifies two test methods (method T and method B) to determine the explosion limits of gases, vapours and their mixtures, mixed with air. An air/inert gas mixture (volume fraction of the oxygen < 21 %) can be used as the oxidizer instead of air. In this standard the term "air" includes such air/inert mixtures. This European Standard applies to gases, vapours and their mixtures at atmospheric pressure and at temperatures from ambient temperature to 200 °C..

Document History

January 16, 2017
Determination of the explosion limits and the limiting oxygen concentration (LOC) for flammable gases and vapours
This European Standard specifies two test methods (method T and method B) to determine the explosion limits of gases, vapours and their mixtures, mixed with air. An air/inert gas mixture (volume...
November 1, 2012
Determination of explosion limits of gases and vapours
This European Standard specifies two test methods (method T and method B) to determine the explosion limits of gases, vapours and their mixtures, mixed with air. An air/inert gas mixture (volume...
December 19, 2003
Determination of explosion limits of gases and vapours
This standard specifies two test methods (method T and method B) to determine the explosion limits of gases, vapours and their mixtures mixed with air.
Determination of explosion limits of gases and vapours and determination of the limiting oxygen concentration (LOC) for flammable gases and vapours
This European Standard specifies two test methods (method T and method B) to determine the explosion limits of gases, vapours and their mixtures, mixed with air. An air/inert gas mixture (volume...
DSF/prEN 1839
Determination of explosion limits of gases and vapours
This European Standard specifies two test methods (method T and method B) to determine the explosion limits of gases, vapours and their mixtures, mixed with air. An air/inert gas mixture (volume...
Determination of explosion limits of gases and vapours
This European Standard specifies two test methods (method T and method B) to determine the explosion limits of gases, vapours and their mixtures, mixed with air. An air/inert gas mixture (volume...
Determination of explosion limits of gases and vapours and determination of the limiting oxygen concentration (LOC) for flammable gases and vapours
This European Standard specifies two test methods (method T and method B) to determine the explosion limits of gases, vapours and their mixtures, mixed with air. An air/inert gas mixture (volume...
Advertisement