DSF/FPREN ISO 20957-4
Stationary training equipment – Part 4: Strength training benches, additional specific safety requirements and test methods (ISO/FDIS 20957-4:2016)
| Organization: | DS |
| Status: | pending |
| Page Count: | 14 |
| ICS Code (Indoor sports equipment): | 97.220.30 |
scope:
This part of ISO 20957 specifies safety requirements for stationary strength training benches and free-standing barbell racks used to perform exercises during use in addition to the general safety requirements of ISO 20957 1 and should be read in conjunction with it. This part of ISO 20957 is applicable to stationary training equipment type benches (type 4) (hereinafter referred to as benches) with the classes S, H and I.
Document History