DS/EN ISO 20957-4

Stationary training equipment – Part 4: Strength training benches, additional specific safety requirements and test methods (ISO 20957-4:2016)

active, Most Current
Buy Now
Organization: DS
Publication Date: 16 December 2016
Status: active
Page Count: 18
ICS Code (Indoor sports equipment): 97.220.30
scope:

ISO 20957-4:2016 specifies safety requirements for stationary strength training benches and free-standing barbell racks in addition to the general safety requirements of ISO 20957‑1. It is intended to be read in conjunction with ISO 20957‑1. ISO 20957-4:2016 is applicable to stationary training equipment type benches (type 4) (hereinafter referred to as benches) with the classes S, H and I according to ISO 20957‑1.

Document History

DS/EN ISO 20957-4
December 16, 2016
Stationary training equipment – Part 4: Strength training benches, additional specific safety requirements and test methods (ISO 20957-4:2016)
ISO 20957-4:2016 specifies safety requirements for stationary strength training benches and free-standing barbell racks in addition to the general safety requirements of ISO 20957‑1. It is intended...
Stationary training equipment – Part 4: Strength training benches, additional specific safety requirements and test methods (ISO/FDIS 20957-4:2016)
This part of ISO 20957 specifies safety requirements for stationary strength training benches and free-standing barbell racks used to perform exercises during use in addition to the general safety...
Stationary training equipment - Part 4: Strength training benches, additional specific safety requirements and test methods (ISO/DIS 20957-4:2015)
This part of ISO 20957 specifies safety requirements for stationary strength training benches and free-standing barbell racks used to perform exercises during use in addition to the general safety...

References

Advertisement