DIN EN ISO 16315

Small craft - Electric propulsion system (ISO 16315:2016)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2016
Status: active
Page Count: 36
ICS Code (Small craft): 47.080
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

This International Standard addresses the design and installation of alternating current (AC) and direct current (DC) electrical systems used for the purpose of electrical propulsion and/or electrical hybrid (system with both a rechargeable battery and a fuelled power source) propulsion.

This International Standard applies to electrical propulsion systems operated in the following ranges either individually or in combination:

- direct current of less than 1 500 V DC;

- single-phase alternating current up to AC 1 000 V;

- three-phase alternating current up to AC 1 000 V.

This International Standard applies to electrical propulsion systems installed in small craft up to 24 m length of the hull (LH according to ISO 8666).

This International Standard also lists in Annex A additional information to be included in the owner's manual as well as Annex B additional information to be provided to the installer.

Document History

January 1, 2024
Small craft - Electrical systems used for electrical propulsion (ISO/DIS 16315:2023); German and English version prEN ISO 16315:2023
A description is not available for this item.
DIN EN ISO 16315
August 1, 2016
Small craft - Electric propulsion system (ISO 16315:2016)
This International Standard addresses the design and installation of alternating current (AC) and direct current (DC) electrical systems used for the purpose of electrical propulsion and/or...
June 1, 2015
Small craft - Electric propulsion system (ISO/DIS 16315:2015); German and English version prEN ISO 16315:2015
A description is not available for this item.

References

Advertisement