DIN EN ISO 10133

Small craft - Electrical systems - Extra-low-voltage d.c. installations (ISO 10133:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 April 2013
Status: active
Page Count: 24
ICS Code (Small craft): 47.080
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

This International Standard establishes the requirements for the design, construction and installation of extralow- voltage direct current (d.c.) electrical systems which operate at nominal potentials of 50 V d.c. or less on small craft of hull length up to 24 m. Conductors that are part of an outboard engine assembly and that do not extend beyond the outboard engine manufacturer's supplied cowling are not included.

Additional information to be included in the owner's manual is listed in Annex B.

Document History

December 1, 2017
Small craft - Electrical systems - Extra-low-voltage d.c. installations (ISO 10133:2012)
A description is not available for this item.
DIN EN ISO 10133
April 1, 2013
Small craft - Electrical systems - Extra-low-voltage d.c. installations (ISO 10133:2012)
This International Standard establishes the requirements for the design, construction and installation of extralow- voltage direct current (d.c.) electrical systems which operate at nominal...
April 1, 2002
Small craft - Electrical systems - Extra-low voltage d.c. installations (ISO 10133:2000); English version of DIN EN ISO 10133
A description is not available for this item.

References

Advertisement