DIN EN 12608-1

Unplasticized poly(vinyl chloride) (PVC-U) profiles for the fabrication of windows and doors - Classification, requirements and test methods - Part 1: Non-coated PVC-U profiles with light coloured surfaces

inactive
Buy Now
Organization: DIN
Publication Date: 1 August 2016
Status: inactive
Page Count: 26
ICS Code (Other rubber and plastics products): 83.140.99
ICS Code (Doors and windows): 91.060.50
scope:

This European Standard specifies the classifications, requirements and test methods for non-coated unplasticized poly(vinyl chloride) (PVC-U) profiles with light coloured surfaces intended to be used for the fabrication of windows and doors.

It is applicable to PVC-U profiles with the colorimetric co-ordinates measured on the visible surfaces, as follows:

- L* ≥ 82 (chromaticity co-ordinate Y ≥ 60),

- -2,5 ≤ a* ≤ 5, - -5 ≤ b* ≤ 15.

NOTE 1 For editorial reasons in this document the term "window" is used for window/door. NOTE 2 Profiles made from PVC-U materials with reinforcements (e.g. glass fibres) are not part of this scope.

Document History

November 1, 2020
Unplasticized poly(vinyl chloride) (PVC-U) profiles for the fabrication of windows and doors - Classification, requirements and test methods - Part 1: Non-coated PVC-U profiles with light coloured surfaces (includes Amendment A1:2020)
A description is not available for this item.
May 1, 2019
Unplasticized poly(vinyl chloride) (PVC-U) profiles for the fabrication of windows and doors - Classification, requirements and test methods - Part 1: Non-coated PVC-U profiles with light coloured surfaces - Amendment 1; German and English version EN 12608-1:2016/prA1:2019
A description is not available for this item.
DIN EN 12608-1
August 1, 2016
Unplasticized poly(vinyl chloride) (PVC-U) profiles for the fabrication of windows and doors - Classification, requirements and test methods - Part 1: Non-coated PVC-U profiles with light coloured surfaces
This European Standard specifies the classifications, requirements and test methods for non-coated unplasticized poly(vinyl chloride) (PVC-U) profiles with light coloured surfaces intended to be used...

References

Advertisement