VDI 3469 BLATT 5

Emission control - Production and processing of fibrous materials - High-temperature insulation wools

active, Most Current
Organization: VDI
Publication Date: 1 September 2016
Status: active
Page Count: 24
ICS Code (Stationary source emissions): 13.040.40
scope:

Standard VDI 3469 Part 5 covers the production and processing of high-temperature insulation wools and is valid only in conjunction with standard VDI 3469 Part 1.

All cross-sector information on technology, emission control, limitation of emissions, measuring techniques, and on the bibliography is given in standard VDI 3469 Part 1.

Continuous fibres are not high-temperature insulation wool and therefore not the subject of this standard.

The operation of plants for the production of hightemperature insulation wool is governed by the German Federal Immission Control Act (BIm- SchG, Melting plants - Melting processes - pursuant to No. 2.11 of the 4th Ordinance on the Implementation of the Federal Immission Control Act (4. BImSchV)) and the associated statutory and technical regulations, see Bibliography. Plants that work with sol-gel synthesis require authorization pursuant to No 4.1 of the 4. BImSchV.

The Technical Instructions on Air Quality Control (TA Luft) defines requirements for overall dust, fibrous dust, and dust components for these industrial sectors.

Document History

VDI 3469 BLATT 5
September 1, 2016
Emission control - Production and processing of fibrous materials - High-temperature insulation wools
Standard VDI 3469 Part 5 covers the production and processing of high-temperature insulation wools and is valid only in conjunction with standard VDI 3469 Part 1. All cross-sector information on...
March 1, 2007
Emission control - Production and processing of fibrous materials - High-temperature insulation wool
On the topic "Production and processing of fibrous materials", the Commission on Air Pollution Prevention of VDI and DIN has issued guideline series VDI 3469, which consists of Part 1 (Fundamentals)...

References

Advertisement