VDI 3469 BLATT 2
Emission control - Production and processing of fibrous materials - Fibrous cement products
| Organization: | VDI |
| Publication Date: | 1 September 2016 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Workplace atmospheres): | 13.040.30 |
scope:
Standard VDI 3469 Part 2 covers the production and processing of Type NT fibre cement (asbestos- free technology) made from synthetically produced and natural organic fibres and is valid only in conjunction with standard VDI 3469 Part 1.
In contrast to version VDI 3469 Part 2:1999-02, this standard no longer contains any references to asbestos cement products. This is because a Europe-wide ban on hazardous materials containing asbestos came into force on 01 January 2005 in accordance EU Directives 76/769/EEC, 1999/77/EC, and 2003/18/EC concerning hazardous materials and preparations. A voluntary agreement between the Wirtschaftsverband Asbestzement (Trade Association for Asbestos Cement) which is now the Verband der Faserzementindustrie
For demolition, refurbishment, and repair work involving asbestos cement products in building and underground engineering, please refer to the relevant standards, in particular to TRGS 519.
Document History